Prices starting from US$0.08
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.10 |
8,352
|
Buy Now | |
Rapid Electronics | US$0.14 |
27,453
|
Buy Now | |
Chip One Stop | US$0.12 |
27,453
|
Buy Now | |
Distrelec | US$0.27 |
27,453
|
Buy Now | |
Newark Electronics | US$0.08 |
19,151
|
Buy Now | |
element14 | US$0.14 |
2,166
|
Buy Now | |
Avnet America | US$0.11 |
-
|
Buy Now | |
RS Americas | US$0.12 |
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Number of Positions | 3 |
Contact Current Rating (Max) | 3A |
Contact Shape & Form | Square |
Mating Post Length | .318in, 8.08mm |
端子の下地めっきの材料 | Nickel |
Contact Type | Pin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 100 – 200µin |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Mating Area Plating Material | Tin |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 750 V |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Black |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Comment | Headers may be broken to desired number of positions using Hand Tool No. 91406-1, or Tool Kit No. 314818-1. Other tail lengths are available, consult TE Connectivity. |
Packaging Quantity | 540 |
実装方法 | Carton |
Packaging Method | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
TE Connectivity - AMP PCB Connector 03 MODII HDR SRST B/A | Distrelec |
Connector, Header, 3Pos, 1Row, 2.54Mm | Newark Electronics |
CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM | Farnell |
Conn Unshrouded Header HDR 3 POS 2.54mm Solder ST Thru-Hole | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1308 | TE Connectivity 4-103321-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 4-103321-5?
Additional datasheets, footprints and schematics for 4-103321-5 are listed on our Part Details page. You can also find images and similar parts to 4-103321-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-103321-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-103321-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-103321-5 fall under?
The 4-103321-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 4-103321-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-103321-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-103321-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-103321-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Farnell have stock available or on a lead time for 4-103321-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-103321-5 often in real-time on the comparison pages.
What if I can't find stock of 4-103321-5?
You can fill out our help required form which you can use to request a quote for 4-103321-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.