Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.86
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.15
|
708
in stock
|
Buy Now | |
Chip One Stop
from US$1.98
|
708
in stock
|
Buy Now | |
Distrelec
from US$2.33
|
708
in stock
|
Buy Now | |
Newark Electronics
from US$2.01
|
245
in stock
|
Buy Now | |
RS Americas
from US$2.09
|
4
in stock
|
Buy Now | |
Avnet America
from US$1.79
|
-
|
Buy Now | |
element14
from US$2.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Number of Positions | 40 |
Connector Contact Load Condition | Fully Loaded |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 15µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
Mating Post Length | .23in, 5.84mm |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Current Rating (Max) | 3A |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 750 V |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | CSA LR7189, UL E28476 |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Strain Relief | Without |
Comment | Headers may be broken to desired number of positions using Hand Tool No. 91406-1, or Tool Kit No. 314818-1. Other tail lengths are available, consult TE Connectivity. |
Packaging Quantity | 100 |
Packaging Method | Carton |
実装方法 | Carton |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .12in, 3.05mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
Headers&Wire Housings 40P HEADER GOLD | Rapid Electronics |
TE Connectivity 40 MODII HDR SRST B/A .100CL Board Connector 40 Contact(s) 1 Row(s) Male Straight 0.1 inch Pitch Solder Terminal Black Insulator Receptacle | Distrelec |
Board-Board Connector, Header, 40 Position, 1Row | Newark Electronics |
Connector Header, Vertical, 40-Position, Male Pin, Solder, AmpModu Mod II Series | TE Connectivity 4-103185-0 | RS Americas |
Conn Unshrouded Header HDR 40 POS 2.54mm Solder ST Thru-Hole | Avnet America |
CONN, HEADER, 40POS, 1ROW | Farnell |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod II Series |
RoHS: | Unknown |
Pitch Spacing | - |
---|---|
No. of Contacts | 40Contacts |
Gender | Header |
Product Range | AMPMODU Mod II Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 4-103185-0?
Additional datasheets, footprints and schematics for 4-103185-0 are listed on our Part Details page. You can also find images and similar parts to 4-103185-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-103185-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-103185-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-103185-0 fall under?
The 4-103185-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 4-103185-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-103185-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-103185-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-103185-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for 4-103185-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-103185-0 often in real-time on the comparison pages.
What if I can't find stock of 4-103185-0?
You can fill out our help required form which you can use to request a quote for 4-103185-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.