4-102977-0 PCB Connectors by TE Connectivity

80 MODII HDR DRST B/A .100CL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.07

Distributor Stock
Logo for Distrelec
Distrelec
from US$5.97
4,554
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.96
4,554
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$5.52
4,554
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.07
4,554
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.71
3,650
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$4.63
-
Buy Now
Logo for RS Americas
RS Americas
from US$4.61
-
Buy Now

Specifications

Post Size .64mm, .025in
Number of Rows 2
Number of Positions 80
Connector Contact Load Condition Fully Loaded
PCB Mount Orientation Vertical
Contact Type Pin
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin-Lead
Contact Mating Area Plating Material Thickness 30µin
Contact Shape & Form Square
端子の下地めっきの材料 Nickel
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Gold
PCB Contact Termination Area Plating Material Thickness 100 – 200µin
Contact Current Rating (Max) 3A
Mating Post Length 8.08mm, .318in
Row-to-Row Spacing .1in, 2.54mm
Dielectric Withstanding Voltage 750 V
Centerline (Pitch) 2.54mm, .1in
Housing Material Thermoplastic
Zugelassene Standards UL E28476, CSA LR7189
Approved Standards UL E28476, CSA LR7189
UL Flammability Rating UL 94V-0
Mating Alignment Without
Panel Mount Feature Without
PCB Mount Retention Without
Strain Relief Without
Comment Headers may be broken to desired number of positions using Hand Tool No. 91406-1, or Tool Kit No. 314818-1. Other tail lengths are available, consult TE Connectivity.
Packaging Method Carton
Packaging Quantity 50
実装方法 Carton
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Header Type Breakaway
Termination Post & Tail Length 3.18mm, .125in
Termination Method to Printed Circuit Board Through Hole - Solder
High Temperature Housing No
Operating Temperature Range -65 – 105°C

Alternative Descriptions

80 Modii Hdr Drst B/A .100Cl Rohs Compliant: No |Amp Te Connectivity 4-102977-0 | Newark Electronics
Headers&Wire Housings 80 P HEADER GOLD | Rapid Electronics
TE Connectivity - AMP PCB Conn 80 MODII HDR DRST B/A | Distrelec
CONN, HEADER, 80POS, 2ROW, 2.54MM, TH | Farnell
Conn Unshrouded Header HDR 80 POS 2.54mm Solder ST Thru-Hole | Avnet America
Breakaway PCB Header, Unshrouded, 80 .100CL, AMPMODU Mod II Series | TE Connectivity 4-102977-0 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-102977-0?

Additional datasheets, footprints and schematics for 4-102977-0 are listed on our Part Details page. You can also find images and similar parts to 4-102977-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-102977-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-102977-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-102977-0 fall under?

The 4-102977-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 4-102977-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-102977-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-102977-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4-102977-0 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 4-102977-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-102977-0 often in real-time on the comparison pages.

What if I can't find stock of 4-102977-0?

You can fill out our help required form which you can use to request a quote for 4-102977-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay