Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
989
in stock
|
Buy Now | |
Boersig
from US$0.18
|
2,568
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
2,250
in stock
|
Buy Now | |
element14
from US$0.21
|
989
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
367
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
367
in stock
|
Buy Now | |
Conrad
from US$0.32
|
141
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Color | Gray |
---|---|
Primary Product Material | Glass-Filled Nylon |
Number of Positions | 40 |
Product Length | 55.4mm |
Comment | Receptacle Connector |
実装方法 | Bag/Box |
Packaging Quantity | 250 |
Packaging Method | Bag/Box |
Product Type | Accessory |
Flat Flexible Cable Assessory Type | Strain Relief |
40P.A/L.STRAIN REL | TTI Europe |
STRAIN RELIEF, 40WAY, NYLON, GREY | element14 |
TE 4-100103-0 Amp-latch Mil-type Housing Strain Relief 40P Grey | Rapid Electronics |
Approved insulation displacement connector according to DIN 41651. | Conrad |
TE Connectivity Strain Relief Clip, 40 | Distrelec |
Headers & Wire Housings 40P.a/L.strain Rel. |Amp Te Connectivity 4-100103-0 | Newark Electronics |
Connector Accessories 40 POS Strain Relief Nylon Bag | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1439 | TE Connectivity 4-100103-0 | RS Americas |
Where can I find additional details, specifications and documents for a 4-100103-0?
Additional datasheets, footprints and schematics for 4-100103-0 are listed on our Part Details page. You can also find images and similar parts to 4-100103-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-100103-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-100103-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-100103-0 fall under?
The 4-100103-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 4-100103-0 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-100103-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-100103-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-100103-0 have stock available?
Authorised distributors including Boersig, TTI Europe, element14, Farnell and Rapid Electronics have stock available or on a lead time for 4-100103-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-100103-0 often in real-time on the comparison pages.
What if I can't find stock of 4-100103-0?
You can fill out our help required form which you can use to request a quote for 4-100103-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.