3SWOET-20.000 Crystals & Oscillators by Mercury United Electronics

OSC 20MHZ 7MM X 5MM HCMOS

Status: Unknown
Series: SWO Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1.11


Distributor Starting From Stock
Logo for Farnell Farnell US$1.37
-
Buy Now
Logo for Newark Electronics Newark Electronics US$1.71
-
Buy Now
Logo for RS Americas RS Americas US$2.05
-
Buy Now
Logo for element14 element14 US$1.58
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Frequency Nom 20MHz
Frequency Stability + / - 50ppm
Oscillator Case SMD 7mm x 5mm
Supply Voltage Nom 3.3V
Product Range SWO Series
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Oscillator Output Compatibility HCMOS

Alternative Descriptions

OSC, 20MHZ, 7MM X 5MM, HCMOS | Farnell
Osc, 20Mhz, 7Mm X 5Mm, Hcmos | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3SWOET-20.000?

Additional datasheets, footprints and schematics for 3SWOET-20.000 are listed on our Part Details page. You can also find images and similar parts to 3SWOET-20.000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3SWOET-20.000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3SWOET-20.000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3SWOET-20.000 fall under?

The 3SWOET-20.000 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.

Can I view similar or alternative parts?

You can view similar parts to 3SWOET-20.000 when available in the Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3SWOET-20.000 you can contact the distributor directly for product support, shipping queries etc.

Is the 3SWOET-20.000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3SWOET-20.000 have stock available?

Authorised distributors including RS, Farnell, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 3SWOET-20.000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3SWOET-20.000 often in real-time on the comparison pages.

What if I can't find stock of 3SWOET-20.000?

You can fill out our help required form which you can use to request a quote for 3SWOET-20.000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay