3SWOET-10.000 Part Information

Details for 3SWOET-10.000 by Mercury United Electronics

Electronic & Electrical Components>Crystals & Oscillators>Oscillators

Part Specifications

Frequency Nom 10MHz
Frequency Stability + / - 50ppm
Oscillator Case SMD 7mm x 5mm
Supply Voltage Nom 3.3V
Product Range SWO Series
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Oscillator Output Compatibility HCMOS
RoHS Compliant

Alternative Part Descriptions

  • OSC, 10MHZ, 7MM X 5MM, HCMOS; Frequency Nom:10MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:SWO Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3SWOET-10.000?

Additional datasheets, footprints and schematics for 3SWOET-10.000 are listed in our Part Details tab. You can also find the 3SWOET-10.000 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3SWOET-10.000 in the Pricing & Inventory tab next to part details. You can view 3SWOET-10.000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3SWOET-10.000 fall under?

The 3SWOET-10.000 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.

Can I view similar or alternative parts?

You can view similar parts to 3SWOET-10.000 when available in the Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3SWOET-10.000 you can contact the distributor directly for product support, shipping queries etc.

Is the 3SWOET-10.000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 3SWOET-10.000 have stock available?

Authorised distributors including Newark Electronics and Allied Electronics & Automation have stock available or on a lead time for 3SWOET-10.000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3SWOET-10.000 often in real-time on the comparison pages.

What if I can't find stock of 3SWOET-10.000?

You can fill out our help required form which you can use to request a quote for 3SWOET-10.000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 3SWOET-10.000

Loading...
Loading Results for 3SWOET-10.000
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us