3SURC LED Products by Bivar

LED RED T-1 (3MM) 200MCD 640NM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.14


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.14
-
Buy Now
Logo for Future Electronics Future Electronics US$0.21
-
Buy Now
Logo for RS Americas RS Americas US$0.35
-
Buy Now
Logo for element14 element14 US$0.25
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

LED Color Red
LED Mounting Through Hole
Bulb Size T-1 (3mm)
Forward Current If 20mA
Forward Voltage 1.8V
Wavelength Typ 640nm
Luminous Intensity 200mcd
Viewing Angle 30°
Lens Shape Round

Alternative Descriptions

LED, RED, T-1 (3MM), 200MCD, 640NM | Farnell Contract
Led, Red, T-1 (3Mm), 200Mcd, 640Nm | Newark Electronics
Red ╪3 mm Clear Lens 30░ 1.8 V 640 nm 200 mcd Through Hole LED - T-1 | Future Electronics
20K5370 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3SURC?

Additional datasheets, footprints and schematics for 3SURC are listed on our Part Details page. You can also find images and similar parts to 3SURC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3SURC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3SURC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3SURC fall under?

The 3SURC is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.

Can I view similar or alternative parts?

You can view similar parts to 3SURC when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3SURC you can contact the distributor directly for product support, shipping queries etc.

Is the 3SURC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3SURC have stock available?

Authorised distributors including Farnell Contract, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for 3SURC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3SURC often in real-time on the comparison pages.

What if I can't find stock of 3SURC?

You can fill out our help required form which you can use to request a quote for 3SURC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay