Status: | Unknown |
---|---|
Series: | SIRIUS ACT 3SU Series |
RoHS: | Unknown |
Contact Configuration | DPST-NO 4PST-NC |
---|---|
Switch Operation | Push On-Twist Off |
Switch Terminals | Screw |
Contact Current Max | 10A |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | - |
Pushbutton Actuator Style | Mushroom |
Product Range | SIRIUS ACT 3SU Series |
SVHC | No SVHC (12-Jan-2017) |
Two-hand operation console, 22mm | RS |
3SU1 Metal Enclosure, 2-HAND CTRL Black Mushroom Head ith E-Stop | Siemens 3SU18533NB001AA1 | RS Americas |
Where can I find additional details, specifications and documents for a 3SU1853-3NB00-1AA1?
Additional datasheets, footprints and schematics for 3SU1853-3NB00-1AA1 are listed on our Part Details page. You can also find images and similar parts to 3SU1853-3NB00-1AA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3SU1853-3NB00-1AA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3SU1853-3NB00-1AA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3SU1853-3NB00-1AA1 fall under?
The 3SU1853-3NB00-1AA1 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to 3SU1853-3NB00-1AA1 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3SU1853-3NB00-1AA1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3SU1853-3NB00-1AA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3SU1853-3NB00-1AA1 have stock available?
Authorised distributors including RS and RS Americas have stock available or on a lead time for 3SU1853-3NB00-1AA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3SU1853-3NB00-1AA1 often in real-time on the comparison pages.
What if I can't find stock of 3SU1853-3NB00-1AA1?
You can fill out our help required form which you can use to request a quote for 3SU1853-3NB00-1AA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.