3SU1401-1BG40-1AA0 Light Bulbs & Tubes by Siemens

LED BULB GREEN 20000A 24V

Status: Unknown
Series: 3SU1 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.25

Distributor Stock
Logo for RS
RS
from US$10.22
36
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$6.25
32
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$37.33
4
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$33.77
-
Buy Now
Logo for element14
element14
from US$13.98
-
Buy Now
Logo for Farnell
Farnell
from US$9.25
-
Buy Now

Specifications

Lamp Base Type -
LED Colour Green
Bulb Size -
Power Rating -
Wavelength Typ -
Luminous Intensity -
Average Bulb Life 100000h
Supply Voltage 24V
Current Rating 20kA
Product Range 3SU1 Series
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

LED MODULE, GREEN | RS
Illuminating unit | Transfer Multisort Elektronik
LED Module Green 6-24V UC Screw Terminal 3SU1 Series | Siemens 3SU14011BG401AA0 | RS Americas
Led Bulb, Green, 20000A, 24V | Newark Electronics
LED BULB, GREEN, 20000A, 24V | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3SU1401-1BG40-1AA0?

Additional datasheets, footprints and schematics for 3SU1401-1BG40-1AA0 are listed on our Part Details page. You can also find images and similar parts to 3SU1401-1BG40-1AA0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3SU1401-1BG40-1AA0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3SU1401-1BG40-1AA0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3SU1401-1BG40-1AA0 fall under?

The 3SU1401-1BG40-1AA0 is listed under Electrical & Lighting > Light Bulbs & Tubes > LED Bulbs.

Can I view similar or alternative parts?

You can view similar parts to 3SU1401-1BG40-1AA0 when available in the LED Bulbs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3SU1401-1BG40-1AA0 you can contact the distributor directly for product support, shipping queries etc.

Is the 3SU1401-1BG40-1AA0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3SU1401-1BG40-1AA0 have stock available?

Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 3SU1401-1BG40-1AA0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3SU1401-1BG40-1AA0 often in real-time on the comparison pages.

What if I can't find stock of 3SU1401-1BG40-1AA0?

You can fill out our help required form which you can use to request a quote for 3SU1401-1BG40-1AA0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay