Status: | Unknown |
---|---|
Series: | 3SBH Series |
RoHS: | Unknown |
Prices starting from US$572.84
Distributor | Stock | ||
---|---|---|---|
Newark
from US$572.84
|
No stock
|
Buy Now |
Coil Voltage | 26.5VDC |
---|---|
Contact Configuration | 4PDT |
Contact Current | 2A |
Product Range | 3SBH Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 115V |
Contact Voltage VDC | 28V |
RoHS Compliant | No |
3Sbh5004K6=Relay |Cii Te Connectivity 3SBH5004K6 | Newark Electronics |
Where can I find additional details, specifications and documents for a 3SBH5004K6.?
Additional datasheets, footprints and schematics for 3SBH5004K6. are listed on our Part Details page. You can also find images and similar parts to 3SBH5004K6. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3SBH5004K6. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3SBH5004K6. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3SBH5004K6. fall under?
The 3SBH5004K6. is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 3SBH5004K6. when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3SBH5004K6. you can contact the distributor directly for product support, shipping queries etc.
Is the 3SBH5004K6. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3SBH5004K6. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 3SBH5004K6..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3SBH5004K6. often in real-time on the comparison pages.
What if I can't find stock of 3SBH5004K6.?
You can fill out our help required form which you can use to request a quote for 3SBH5004K6. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.