Status: | Unknown |
---|---|
Series: | 3SBC Series |
RoHS: | Unknown |
Prices starting from US$218.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$218.00
|
No stock
|
Buy Now |
Coil Voltage | 5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | 3SBC Series |
Relay Mounting | Through Hole |
Coil Type | DC |
Relay Terminals | Solder |
Contact Voltage VAC | 115V |
Contact Voltage VDC | 28V |
RoHS Compliant | No |
3Sbc1018A2 = Relay |Potter&brumfield Te Connectivity 3SBC1018A2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 3SBC1018A2.?
Additional datasheets, footprints and schematics for 3SBC1018A2. are listed on our Part Details page. You can also find images and similar parts to 3SBC1018A2. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3SBC1018A2. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3SBC1018A2. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3SBC1018A2. fall under?
The 3SBC1018A2. is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 3SBC1018A2. when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3SBC1018A2. you can contact the distributor directly for product support, shipping queries etc.
Is the 3SBC1018A2. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3SBC1018A2. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 3SBC1018A2..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3SBC1018A2. often in real-time on the comparison pages.
What if I can't find stock of 3SBC1018A2.?
You can fill out our help required form which you can use to request a quote for 3SBC1018A2. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.