3SB3921-0AA Part Information
Details for 3SB3921-0AA by Siemens
Switches & Relays>Switches>Switch Accessories & Switch Assortments
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 8.0800 |
10 | 4.7100 |
25 | 4.4600 |
150 | 3.5300 |
250 | 3.4600 |
Stock Information
Details
Part Downloads
Part Specifications
Accessory Type | Cover |
For Use With | SIRIUS Switches |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Material | Plastic |
Alternative Part Descriptions
- BLIND COVER, ROUND DESIGN, FOR 3SB3; Accessory Type:Cover; For Use With:SIRIUS Switches; Product Range:-; SVHC:No SVHC (12-Jan-2017); Material:Plastic RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 3SB3921-0AA?
Additional datasheets, footprints and schematics for 3SB3921-0AA are listed in our Part Details tab. You can also find the 3SB3921-0AA image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3SB3921-0AA in the Pricing & Inventory tab next to part details. You can view 3SB3921-0AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3SB3921-0AA fall under?
The 3SB3921-0AA is listed under Switches & Relays > Switches > Switch Accessories & Switch Assortments.
Can I view similar or alternative parts?
You can view similar parts to 3SB3921-0AA when available in the Switch Accessories & Switch Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3SB3921-0AA you can contact the distributor directly for product support, shipping queries etc.
Is the 3SB3921-0AA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 3SB3921-0AA have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 3SB3921-0AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3SB3921-0AA often in real-time on the comparison pages.
What if I can't find stock of 3SB3921-0AA?
You can fill out our help required form which you can use to request a quote for 3SB3921-0AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.