3SB38040AA3 Part Information

Details for 3SB38040AA3 by Siemens

Electrical & Lighting>Industrial Automation & Control Gear>Industrial Push Buttons & Control Stations

Part Downloads

Part Specifications

Contact Configuration -
No. of Positions 4 Position, 4Ways
Approvals / Standards CSA UL
IP Rating IP65
Switch Case Plastic
Product Range SIRIUS 3SB3 Series
SVHC No SVHC (12-Jan-2017)
Colour Grey
Insulation Resistance Voltage 400V
Material Plastic
Proof Voltage 5V

Alternative Part Descriptions

  • Empty Enclosure, 4X [Siemens] 3SB3804-0AA3 Empty Enclosure, 4X 4011209513457 | Distrelec

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3SB38040AA3?

Additional datasheets, footprints and schematics for 3SB38040AA3 are listed in our Part Details tab. You can also find the 3SB38040AA3 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3SB38040AA3 in the Pricing & Inventory tab next to part details. You can view 3SB38040AA3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3SB38040AA3 fall under?

The 3SB38040AA3 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.

Can I view similar or alternative parts?

You can view similar parts to 3SB38040AA3 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3SB38040AA3 you can contact the distributor directly for product support, shipping queries etc.

Is the 3SB38040AA3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3SB38040AA3 have stock available?

Authorised distributors including Distrelec have stock available or on a lead time for 3SB38040AA3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3SB38040AA3 often in real-time on the comparison pages.

What if I can't find stock of 3SB38040AA3?

You can fill out our help required form which you can use to request a quote for 3SB38040AA3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 3SB38040AA3

Loading...
Loading Results for 3SB38040AA3
We use cookies to improve your experience. See our privacy policy.
Okay