3SB38010DF3 Part Information

Details for 3SB38010DF3 by Siemens

Electrical & Lighting>Industrial Automation & Control Gear>Industrial Push Buttons & Control Stations

Part Downloads

Part Specifications

Contact Configuration 1NO / 1NC
No. of Positions 1 Position, 1Ways
Approvals / Standards IEC 60204 IEC 60947 ISO 13850
IP Rating IP65
Switch Case Duroplast
Product Range SIRIUS 3SB3 Series
SVHC No SVHC (12-Jan-2017)
Approval Bodies EN/IEC 60204 EN/IEC 60948 ISO 13850
Insulation Resistance Voltage 400V
Proof Voltage 5V

Alternative Part Descriptions

  • PUSHBUTTON, ENCL; Contact Configuration:1NC; No. of Positions:1 Position; Approvals / Standards:IEC 60204, IEC 60947, ISO 13850; IP Rating:IP65; Switch Case:Duroplast; Product Range:SIRIUS 3SB3 Series; SVHC:No SVHC (12-Jan-2017); | Newark Electronics
  • Housing with Emergency Stop [Siemens] 3SB3801-0DF3 Housing with Emergency Stop 4011209513563 | Distrelec

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3SB38010DF3?

Additional datasheets, footprints and schematics for 3SB38010DF3 are listed in our Part Details tab. You can also find the 3SB38010DF3 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3SB38010DF3 in the Pricing & Inventory tab next to part details. You can view 3SB38010DF3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3SB38010DF3 fall under?

The 3SB38010DF3 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.

Can I view similar or alternative parts?

You can view similar parts to 3SB38010DF3 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3SB38010DF3 you can contact the distributor directly for product support, shipping queries etc.

Is the 3SB38010DF3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3SB38010DF3 have stock available?

Authorised distributors including Newark Electronics and Distrelec have stock available or on a lead time for 3SB38010DF3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3SB38010DF3 often in real-time on the comparison pages.

What if I can't find stock of 3SB38010DF3?

You can fill out our help required form which you can use to request a quote for 3SB38010DF3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 3SB38010DF3

Loading...
Loading Results for 3SB38010DF3
We use cookies to improve your experience. See our privacy policy.
Okay