Status: | Unknown |
---|---|
Series: | SIRIUS 3SB3 Series |
RoHS: | Unknown |
Contact Configuration | - |
---|---|
No. of Positions | 1 Position, 1Ways |
Approvals / Standards | CSA UL |
IP Rating | IP65 |
Switch Case | Plastic |
Product Range | SIRIUS 3SB3 Series |
SVHC | No SVHC (12-Jan-2017) |
Colour | Yellow (For Emergency-Stop) |
Insulation Resistance Voltage | 400V |
Material | Plastic |
Proof Voltage | 5V |
EMPTY HOUSING, 1 COMMAND | Farnell |
Where can I find additional details, specifications and documents for a 3SB38010AB3?
Additional datasheets, footprints and schematics for 3SB38010AB3 are listed on our Part Details page. You can also find images and similar parts to 3SB38010AB3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3SB38010AB3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3SB38010AB3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3SB38010AB3 fall under?
The 3SB38010AB3 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to 3SB38010AB3 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3SB38010AB3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3SB38010AB3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3SB38010AB3 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 3SB38010AB3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3SB38010AB3 often in real-time on the comparison pages.
What if I can't find stock of 3SB38010AB3?
You can fill out our help required form which you can use to request a quote for 3SB38010AB3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.