Status: | Unknown |
---|---|
Series: | SIRIUS 3SB3 Series |
RoHS: | Unknown |
Switch Terminals | Screw |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | - |
Contact Voltage AC Max | - |
For Use With | - |
Contact Voltage DC Max | - |
Product Range | SIRIUS 3SB3 Series |
SVHC | No SVHC (12-Jan-2017) |
Contact Configuration | 1NC |
Insulation Resistance Voltage | 400V |
No. of Positions | 1Ways |
Proof Voltage | 5V |
Contact Block, Spst-Nc, 0.01A, 400Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a 3SB34200C?
Additional datasheets, footprints and schematics for 3SB34200C are listed on our Part Details page. You can also find images and similar parts to 3SB34200C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3SB34200C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3SB34200C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3SB34200C fall under?
The 3SB34200C is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3SB34200C when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3SB34200C you can contact the distributor directly for product support, shipping queries etc.
Is the 3SB34200C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3SB34200C have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 3SB34200C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3SB34200C often in real-time on the comparison pages.
What if I can't find stock of 3SB34200C?
You can fill out our help required form which you can use to request a quote for 3SB34200C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.