Status: | Unknown |
---|---|
Series: | SIRIUS 3SB3 Series |
RoHS: | Unknown |
For Use With | Siemens SIRIUS 3SB3 Series Actuators & Indicators |
---|---|
Product Range | SIRIUS 3SB3 Series |
SVHC | No SVHC (12-Jan-2017) |
Forward Voltage | 24V |
Insulation Resistance Voltage | 400V |
LED Colour | White |
Mounting Hole Dia | 22mm |
Proof Voltage | 5V |
Panel Mount Indicator, Led, 22Mm, White, 24V | Newark Electronics |
Where can I find additional details, specifications and documents for a 3SB34001PE?
Additional datasheets, footprints and schematics for 3SB34001PE are listed on our Part Details page. You can also find images and similar parts to 3SB34001PE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3SB34001PE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3SB34001PE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3SB34001PE fall under?
The 3SB34001PE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3SB34001PE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3SB34001PE you can contact the distributor directly for product support, shipping queries etc.
Is the 3SB34001PE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3SB34001PE have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 3SB34001PE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3SB34001PE often in real-time on the comparison pages.
What if I can't find stock of 3SB34001PE?
You can fill out our help required form which you can use to request a quote for 3SB34001PE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.