Status: | Unknown |
---|---|
Series: | SIRIUS 3SB3 Series |
RoHS: | Unknown |
Switch Terminals | Screw |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | - |
Contact Voltage AC Max | - |
For Use With | - |
Contact Voltage DC Max | - |
Product Range | SIRIUS 3SB3 Series |
SVHC | No SVHC (12-Jan-2017) |
Contact Configuration | 2NO |
Insulation Resistance Voltage | 400V |
No. of Positions | 2Ways |
Proof Voltage | 5V |
Where can I find additional details, specifications and documents for a 3SB34000D?
Additional datasheets, footprints and schematics for 3SB34000D are listed on our Part Details page. You can also find images and similar parts to 3SB34000D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3SB34000D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3SB34000D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3SB34000D fall under?
The 3SB34000D is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3SB34000D when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3SB34000D you can contact the distributor directly for product support, shipping queries etc.
Is the 3SB34000D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3SB34000D have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 3SB34000D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3SB34000D often in real-time on the comparison pages.
What if I can't find stock of 3SB34000D?
You can fill out our help required form which you can use to request a quote for 3SB34000D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.