Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$241.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1,027.08
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$1,299.31
|
117
in stock
|
Buy Now | |
Chip One Stop
from US$563.00
|
117
in stock
|
Buy Now | |
Newark Electronics
from US$241.13
|
2
in stock
|
Buy Now | |
element14
from US$1,238.81
|
2
in stock
|
Buy Now | |
Avnet America
from US$958.01
|
-
|
Buy Now | |
TTI Europe
from US$1,063.21
|
-
|
Buy Now |
Coil Voltage | 13.5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Relay Mounting | Flange |
Coil Type | Non Latching |
Relay Terminals | Through Hole |
RoHS Compliant | No |
Low Signal Relays-PCB 3SAE5014K1 = 2PDT FULL SIZE | Rapid Electronics |
Signal Relay, Dpdt, 2A, 28Vdc, Flange | Newark Electronics |
Electromechanical Relay DPDT 2A 20/29.5VDC 552Ohm Flange Mount | Avnet America |
MILITARY RELAY 3SAE5014K1 | TTI Europe |
Where can I find additional details, specifications and documents for a 3SAE5014K1?
Additional datasheets, footprints and schematics for 3SAE5014K1 are listed on our Part Details page. You can also find images and similar parts to 3SAE5014K1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3SAE5014K1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3SAE5014K1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3SAE5014K1 fall under?
The 3SAE5014K1 is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 3SAE5014K1 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3SAE5014K1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3SAE5014K1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3SAE5014K1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 3SAE5014K1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3SAE5014K1 often in real-time on the comparison pages.
What if I can't find stock of 3SAE5014K1?
You can fill out our help required form which you can use to request a quote for 3SAE5014K1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.