3S-DAA-010 Panel Displays & Instrumentation by Modutec

CURRENT METER

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$142.50


Distributor Starting From Stock
View Full Pricing & Stock Comparison

Specifications

Meter Function DC Current
Meter Range 0A to 10A
Meter Size/Dimensions 2.87" x 3.7" x 1.8"
Panel Cutout Diameter 71.6mm
Scale Length 76.2mm
RoHS Compliant NA

Alternative Descriptions

Current Meter | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3S-DAA-010?

Additional datasheets, footprints and schematics for 3S-DAA-010 are listed on our Part Details page. You can also find images and similar parts to 3S-DAA-010 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3S-DAA-010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3S-DAA-010 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3S-DAA-010 fall under?

The 3S-DAA-010 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Analog Panel Meters.

Can I view similar or alternative parts?

You can view similar parts to 3S-DAA-010 when available in the Analog Panel Meters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3S-DAA-010 you can contact the distributor directly for product support, shipping queries etc.

Is the 3S-DAA-010 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3S-DAA-010 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 3S-DAA-010.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3S-DAA-010 often in real-time on the comparison pages.

What if I can't find stock of 3S-DAA-010?

You can fill out our help required form which you can use to request a quote for 3S-DAA-010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay