Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | - |
---|---|
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Accessory Type | Sealing Cover |
Control Voltage AC Max | 230VAC |
Control Voltage AC Min | 110VAC |
For Use With | SIRIUS Soft Starters |
Input Voltage Max | 480V |
Input Voltage Min | 200V |
Supply Voltage Max | 230VAC |
Supply Voltage Min | 110VAC |
Plombierabdeckung für Sanftstarter 3RW40 | RS |
SEALING COVER FOR SIRIUS SOFT STARTER 3R | Siemens 3RW49000PB10 | RS Americas |
Where can I find additional details, specifications and documents for a 3RW4900-0PB10?
Additional datasheets, footprints and schematics for 3RW4900-0PB10 are listed on our Part Details page. You can also find images and similar parts to 3RW4900-0PB10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3RW4900-0PB10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3RW4900-0PB10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3RW4900-0PB10 fall under?
The 3RW4900-0PB10 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to 3RW4900-0PB10 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3RW4900-0PB10 you can contact the distributor directly for product support, shipping queries etc.
Is the 3RW4900-0PB10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3RW4900-0PB10 have stock available?
Authorised distributors including RS, RS Americas, element14 and Farnell have stock available or on a lead time for 3RW4900-0PB10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3RW4900-0PB10 often in real-time on the comparison pages.
What if I can't find stock of 3RW4900-0PB10?
You can fill out our help required form which you can use to request a quote for 3RW4900-0PB10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.