Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$310.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$324.31
|
17
in stock
|
Buy Now | |
RS Americas
from US$969.06
|
11
in stock
|
Buy Now | |
Distrelec
from US$310.59
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$333.08
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$786.49
|
-
|
Buy Now | |
element14
from US$372.23
|
-
|
Buy Now | |
Farnell
from US$329.95
|
-
|
Buy Now |
Supply Voltage Min | 200VAC |
---|---|
Supply Voltage Max | 480VAC |
No. of Phases | Three Phase |
Power Rating | 11kW |
Current Rating | 25A |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Control Voltage AC Max | 230V |
Control Voltage AC Min | 110V |
External Depth | 150mm |
External Length / Height | 125mm |
External Width | 45mm |
For Use With | Soft Starting of 3-phase Asynchronous Motor |
IP / NEMA Rating | IP20 |
Input Voltage Max | 480V |
Input Voltage Min | 200V |
Operating Temperature Max | 60°C |
Operating Temperature Min | -25°C |
Supply Voltage Range | 200V AC to 480V AC |
SIRIUS SOFT STARTER,SIZE S0,25A,110-230V | RS |
Soft Starter, S0, 25A, 110-230VAC/DC Ctrl, IP20, 200-480 VAC Op, 3RW30 Series | Siemens 3RW30261BB14 | RS Americas |
Siemens Soft Starter SIRIUS S0 25A 400V 11kW 110 ... 230VAC / DC | Distrelec |
Module: soft-start | Transfer Multisort Elektronik |
Motor Starter Controller, 3Ph, 25A Rohs Compliant: Yes |Siemens 3RW30261BB14 | Newark Electronics |
MOTOR STARTER CONTROLLER, 3PH, 25A | element14 |
Where can I find additional details, specifications and documents for a 3RW3026-1BB14?
Additional datasheets, footprints and schematics for 3RW3026-1BB14 are listed on our Part Details page. You can also find images and similar parts to 3RW3026-1BB14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3RW3026-1BB14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3RW3026-1BB14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3RW3026-1BB14 fall under?
The 3RW3026-1BB14 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to 3RW3026-1BB14 when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3RW3026-1BB14 you can contact the distributor directly for product support, shipping queries etc.
Is the 3RW3026-1BB14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3RW3026-1BB14 have stock available?
Authorised distributors including RS, RS Americas, Distrelec, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 3RW3026-1BB14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3RW3026-1BB14 often in real-time on the comparison pages.
What if I can't find stock of 3RW3026-1BB14?
You can fill out our help required form which you can use to request a quote for 3RW3026-1BB14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.