Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$199.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$253.68
|
No stock
|
Buy Now | |
Distrelec
from US$199.59
|
5
in stock
|
Buy Now | |
Conrad
from US$313.85
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$245.76
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$587.96
|
-
|
Buy Now | |
RS Americas
from US$724.61
|
-
|
Buy Now | |
element14
from US$296.75
|
-
|
Buy Now | |
Farnell
from US$248.70
|
-
|
Buy Now |
Supply Voltage Min | 200VAC |
---|---|
Supply Voltage Max | 480VAC |
No. of Phases | Three Phase |
Power Rating | 5.5kW |
Current Rating | 12.5A |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | CE CSA IEC UL |
Control Voltage AC Max | 230V |
Control Voltage AC Min | 110V |
External Depth | 93mm |
External Length / Height | 95mm |
External Width | 45mm |
For Use With | Soft Starting of 3-phase Asynchronous Motor |
IP / NEMA Rating | IP20 |
Input Voltage Max | 480V |
Input Voltage Min | 200V |
Load Current | 12.5A |
Load Current Max | 12.5A |
Operating Temperature Max | 60°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +60°C |
Output Power | 5.5kW |
Supply Voltage Range | 200V AC to 480V AC |
Siemens Soft Starter SIRIUS S00 12.5A 400V 5.5kW 110 ... 230VAC / DC | Distrelec |
SIRIUS soft starters S00 12.5 A, 5.5 kW/400 V, 40 °C AC 200-480 V, AC/DC 110-230 V screw terminals SIRIUS 3RW30 soft starters for standard applications for soft start-up of three-phase asynchronous motors.Continuous starting, reducing current peaks, avoiding mains voltage fluctuations during startup, relieving the load on the power supply network, reducing the mechanical load in the drive, considerable space and wiring savings compared to star-delta starters and frequency converters, maintenance-free switching and simple handling. The integrated bypass allows for a very compact design and reduces heating in the control cabinet. Worldwide approvals (e.g. IEC and UL/CSA).The 3RW soft starters are available for networks up to 690 V in a large power range with different control supply voltages and continuously with screw and spring-type terminals. With 3RW30/40 there are additional variants with 24 V control supply voltage. Some of the 3RW40 up to size S3 as well as all 3RW44 also offer a thermistor motor protection.With the optional connection module, the soft starters can be attached to the circuit breakers, even for the versions with spring-type terminals.Simple, efficient, always up-to-date - the SIRIUS modular system.This text is machine translated. | Conrad |
Module: soft-start | Transfer Multisort Elektronik |
SIRIUS soft starter S00 12.5 A, 5.5 kW/4 | RS |
Motor Starter Controller, 3Ph, 12.5A Rohs Compliant: Yes |Siemens 3RW30171BB14 | Newark Electronics |
SOFTSTART, 11A,3/3/7.5HP,120/230V, SCRW | Siemens 3RW30171BB14 | RS Americas |
MOTOR STARTER CONTROLLER, 3PH, 12.5A | element14 |
Where can I find additional details, specifications and documents for a 3RW3017-1BB14?
Additional datasheets, footprints and schematics for 3RW3017-1BB14 are listed on our Part Details page. You can also find images and similar parts to 3RW3017-1BB14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3RW3017-1BB14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3RW3017-1BB14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3RW3017-1BB14 fall under?
The 3RW3017-1BB14 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to 3RW3017-1BB14 when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3RW3017-1BB14 you can contact the distributor directly for product support, shipping queries etc.
Is the 3RW3017-1BB14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3RW3017-1BB14 have stock available?
Authorised distributors including Distrelec, Conrad, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for 3RW3017-1BB14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3RW3017-1BB14 often in real-time on the comparison pages.
What if I can't find stock of 3RW3017-1BB14?
You can fill out our help required form which you can use to request a quote for 3RW3017-1BB14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.