Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Current Rating | 6.3A |
No. of Poles | 3 Pole |
Voltage Rating V DC | - |
Voltage Rating VAC | 690V |
Circuit Breaker Mounting | DIN Rail |
SVHC | No SVHC (07-Jul-2017) |
Siemens Motor Protection Switch SIRIUS 3Rv2 | Distrelec |
CIRCUIT BREAKER, 3-POLE, 6.3A, 690VAC | element14 |
Where can I find additional details, specifications and documents for a 3RV2011-1GA10?
Additional datasheets, footprints and schematics for 3RV2011-1GA10 are listed on our Part Details page. You can also find images and similar parts to 3RV2011-1GA10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3RV2011-1GA10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3RV2011-1GA10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3RV2011-1GA10 fall under?
The 3RV2011-1GA10 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3RV2011-1GA10 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3RV2011-1GA10 you can contact the distributor directly for product support, shipping queries etc.
Is the 3RV2011-1GA10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3RV2011-1GA10 have stock available?
Authorised distributors including Distrelec, element14 and Farnell have stock available or on a lead time for 3RV2011-1GA10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3RV2011-1GA10 often in real-time on the comparison pages.
What if I can't find stock of 3RV2011-1GA10?
You can fill out our help required form which you can use to request a quote for 3RV2011-1GA10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.