Status: | Unknown |
---|---|
Series: | 3RV Series |
RoHS: | Unknown |
Product Range | 3RV Series |
---|---|
Current Rating | 630mA |
No. of Poles | 3 Pole |
Voltage Rating V DC | - |
Voltage Rating VAC | 690VAC |
Circuit Breaker Mounting | DIN Rail |
SVHC | No SVHC (12-Jan-2017) |
Breaking Capacity Current AC | 100kA |
Current Max | 6.3A |
Current Min | 4.5A |
External Depth | 96mm |
External Length / Height | 97mm |
External Width | 45mm |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
CIRCUIT BREAKER, 4.5-6.3A | element14 |
Circuit Breaker Thermal-Mag 3P 6.3A 690V | Newark Electronics |
Where can I find additional details, specifications and documents for a 3RV10211GA10?
Additional datasheets, footprints and schematics for 3RV10211GA10 are listed on our Part Details page. You can also find images and similar parts to 3RV10211GA10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3RV10211GA10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3RV10211GA10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3RV10211GA10 fall under?
The 3RV10211GA10 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3RV10211GA10 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3RV10211GA10 you can contact the distributor directly for product support, shipping queries etc.
Is the 3RV10211GA10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3RV10211GA10 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 3RV10211GA10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3RV10211GA10 often in real-time on the comparison pages.
What if I can't find stock of 3RV10211GA10?
You can fill out our help required form which you can use to request a quote for 3RV10211GA10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.