Status: | Unknown |
---|---|
Series: | SIRIUS Series |
RoHS: | Unknown |
Prices starting from US$6.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.26
|
115
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.15
|
23
in stock
|
Buy Now | |
RS Americas
from US$14.96
|
23
in stock
|
Buy Now | |
Conrad
from US$15.17
|
16
in stock
|
Buy Now | |
Distrelec
from US$12.52
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$15.56
|
4
in stock
|
Buy Now | |
element14
from US$20.85
|
4
in stock
|
Buy Now | |
Farnell
from US$8.52
|
4
in stock
|
Buy Now |
Accessory Type | Surge Suppressor RC Coupling |
---|---|
For Use With | Relays and Motor Controllers |
Product Range | SIRIUS Series |
SVHC | No SVHC (07-Jul-2017) |
Suppressor Type | Surge Arrester |
Voltage Rating | 250V |
Surge suppressor for SIRIUS contactors | RS |
Surge arrestor | Transfer Multisort Elektronik |
Surge Suppresr S00 Rc Element Ac 127-240 | Siemens 3RT29161CD00 | RS Americas |
Surge suppressor, RC element, AC 127 ... 240V DC 150 ... 250V for auxiliary and motor contactors Size S00 simple, efficient, always up-to-date - the SIRIUS modular system.This text is machine translated. | Conrad |
Siemens RC Element Surge Suppressor | Distrelec |
Surge Suppressor, Rc Element, 127-240Vac | Newark Electronics |
SURGE SUPPRESSOR, RC ELEMENT, 127-240VAC | element14 |
Where can I find additional details, specifications and documents for a 3RT2916-1CD00?
Additional datasheets, footprints and schematics for 3RT2916-1CD00 are listed on our Part Details page. You can also find images and similar parts to 3RT2916-1CD00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3RT2916-1CD00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3RT2916-1CD00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3RT2916-1CD00 fall under?
The 3RT2916-1CD00 is listed under Power & Line Protection > Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to 3RT2916-1CD00 when available in the Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3RT2916-1CD00 you can contact the distributor directly for product support, shipping queries etc.
Is the 3RT2916-1CD00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3RT2916-1CD00 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Conrad and Distrelec have stock available or on a lead time for 3RT2916-1CD00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3RT2916-1CD00 often in real-time on the comparison pages.
What if I can't find stock of 3RT2916-1CD00?
You can fill out our help required form which you can use to request a quote for 3RT2916-1CD00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.