Status: | Unknown |
---|---|
Series: | SIRIUS 3RT2 Series |
RoHS: | Unknown |
Prices starting from US$24.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$40.78
|
123
in stock
|
Buy Now | |
Distrelec
from US$50.31
|
79
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$24.53
|
76
in stock
|
Buy Now | |
RS Americas
from US$66.63
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$69.30
|
29
in stock
|
Buy Now | |
element14
from US$34.47
|
29
in stock
|
Buy Now | |
Farnell
from US$39.15
|
29
in stock
|
Buy Now | |
Conrad
from US$66.08
|
27
in stock
|
Buy Now |
Load Current Inductive | - |
---|---|
Relay Mounting | DIN Rail Panel |
Operating Voltage | 690V |
Contact Configuration | 3PST-NO |
No. of Poles | 3 Pole |
Switching Power AC3 | 4kW |
Switching Current AC1 | 18A |
Coil Voltage VAC Nom | - |
Coil Voltage VDC Nom | 24V |
Switching Power AC1 | 19kW |
Load Current Resistive | - |
Switching Current AC3 | 4.9A |
Product Range | SIRIUS 3RT2 Series |
SVHC | No SVHC (07-Jul-2017) |
S00 Contactor 3kW 24Vdc NC aux screw | RS |
Siemens Contactor 3NO 24V 7A 3kW | Distrelec |
Contactor: 3-pole | Transfer Multisort Elektronik |
Power Contactor, AC3, 7A, 400V, 24VDC, 3 Pole, Screw Terminal | Siemens 3RT20151BB42 | RS Americas |
Contactor, 3Pst-No, 24V, Panel/Dinrail | Newark Electronics |
CONTACTOR, 3PST-NO, 24V, PANEL/DINRAIL | element14 |
Power contactor, AC-3 7 A, 3 kW / 400 V 1 NC, 24 V DC 3-pole, size S00 Screw connection SIRIUS 3RT2 power contactor for switching motors.The 3RT2 contactors are part of the SIRIUS modular system with its optimally coordinated products. They impress through their high performance while at the same time compact design and high contact reliability. They can be combined with other components in the load feeder in many ways. Many of the device combinations are factory tested. The contactors offer the optimum connection to the controller for each application (parallel, via ASi or IO-Link). Integrated auxiliary switches reduce the complexity of your design. The front connections enable easy wiring. The 3RT2 contactors are climate-proof, approved worldwide (e.g. IEC and UL/CSA) and IE3/IE4ready.They are available in various sizes and in a large power range in AC and DC operation. In addition to screw connection technology, the devices are also continuously available with spring-type terminals for a fast, maintenance-free and vibration-proof connection.The comprehensive accessories, such as auxiliary switches, auxiliary releases, etc., are uniform for all sizes. The available connection blocks, function modules and the SIRIUS 3RV29 infeed system considerably reduce the wiring effort.The 3RT2 power contactors replace the proven 3RT1 series (up to 55 kW).Simple, efficient, always up-to-date - the SIRIUS modular system.This text is machine translated. | Conrad |
Where can I find additional details, specifications and documents for a 3RT2015-1BB42?
Additional datasheets, footprints and schematics for 3RT2015-1BB42 are listed on our Part Details page. You can also find images and similar parts to 3RT2015-1BB42 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3RT2015-1BB42 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3RT2015-1BB42 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3RT2015-1BB42 fall under?
The 3RT2015-1BB42 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3RT2015-1BB42 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3RT2015-1BB42 you can contact the distributor directly for product support, shipping queries etc.
Is the 3RT2015-1BB42 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3RT2015-1BB42 have stock available?
Authorised distributors including RS, Distrelec, Transfer Multisort Elektronik, RS Americas and Newark Electronics have stock available or on a lead time for 3RT2015-1BB42.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3RT2015-1BB42 often in real-time on the comparison pages.
What if I can't find stock of 3RT2015-1BB42?
You can fill out our help required form which you can use to request a quote for 3RT2015-1BB42 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.