3RT2015-1AP02 Part Information

Details for 3RT2015-1AP02 by Siemens

Electrical & Lighting>Industrial Automation & Control Gear>Contactors & Accessories

Part Downloads

Part Specifications

Load Current Inductive -
Relay Mounting DIN Rail Panel
Operating Voltage 690V
Contact Configuration 3PST-NO
No. of Poles 3 Pole
Switching Power AC3 4kW
Switching Current AC1 18A
Coil Voltage VAC Nom 230V
Coil Voltage VDC Nom -
Switching Power AC1 19kW
Load Current Resistive -
Switching Current AC3 4.9A
Product Range SIRIUS 3RT2 Series
SVHC No SVHC (07-Jul-2017)
RoHS Compliant

Alternative Part Descriptions

  • CONTACTOR, 3PST-NO, 230V, PANEL/DINRAIL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:4kW; Switching Current AC1:18A; Coil RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3RT2015-1AP02?

Additional datasheets, footprints and schematics for 3RT2015-1AP02 are listed in our Part Details tab. You can also find the 3RT2015-1AP02 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3RT2015-1AP02 in the Pricing & Inventory tab next to part details. You can view 3RT2015-1AP02 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3RT2015-1AP02 fall under?

The 3RT2015-1AP02 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 3RT2015-1AP02 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3RT2015-1AP02 you can contact the distributor directly for product support, shipping queries etc.

Is the 3RT2015-1AP02 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 3RT2015-1AP02 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 3RT2015-1AP02.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3RT2015-1AP02 often in real-time on the comparison pages.

What if I can't find stock of 3RT2015-1AP02?

You can fill out our help required form which you can use to request a quote for 3RT2015-1AP02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 3RT2015-1AP02

Loading...
Loading Results for 3RT2015-1AP02
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us