Status: | Unknown |
---|---|
Series: | SIRIUS Series |
RoHS: | Unknown |
No distributors results available
Product Range | SIRIUS Series |
---|---|
SVHC | No SVHC (12-Jan-2017) |
Control Voltage AC Max | 240V |
No. of Phases | Single Phase |
Operating Temperature Max | 60°C |
Operating Voltage Range | 127V AC to 240V AC |
Standard | UL CSA VDE |
Suppressor Type | Mains |
Voltage Rating | 240VAC |
Where can I find additional details, specifications and documents for a 3RT19161CD00?
Additional datasheets, footprints and schematics for 3RT19161CD00 are listed on our Part Details page. You can also find images and similar parts to 3RT19161CD00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3RT19161CD00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3RT19161CD00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3RT19161CD00 fall under?
The 3RT19161CD00 is listed under Power & Line Protection > Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to 3RT19161CD00 when available in the Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3RT19161CD00 you can contact the distributor directly for product support, shipping queries etc.
Is the 3RT19161CD00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3RT19161CD00 have stock available?
There is no stock from authorised distributors for 3RT19161CD00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3RT19161CD00 often in real-time on the comparison pages.
What if I can't find stock of 3RT19161CD00?
You can fill out our help required form which you can use to request a quote for 3RT19161CD00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.