Status: | Unknown |
---|---|
Series: | 3RT Series |
RoHS: | Unknown |
Prices starting from US$128.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$128.36
|
No stock
|
Buy Now |
Load Current Inductive | - |
---|---|
Relay Mounting | DIN Rail |
Operating Voltage | 24VDC |
Contact Configuration | 3PST |
No. of Poles | 3 Pole |
Switching Power AC3 | 11kW |
Switching Current AC1 | 40A |
Coil Voltage VAC Nom | - |
Coil Voltage VDC Nom | 24V |
Switching Power AC1 | 11kW |
Load Current Resistive | - |
Switching Current AC3 | 25A |
Product Range | 3RT Series |
SVHC | No SVHC (12-Jan-2017) |
AC Coil Power | 3.3W |
Coil Type | DC |
Contact Current AC Max | 25A |
Contact Voltage AC Max | 400V |
Contact Voltage AC Nom | 460V |
DC Coil Power | 26.5VA |
External Depth | 109mm |
External Length / Height | 60mm |
External Width | 45mm |
IP / NEMA Rating | IP20 |
Main Contact Current AC1 Max | 18A |
Main Contact Current AC3 Max | 25A |
Mechanical Life | 300 000 000 Operations |
No. of Mechanical Operations | 300000000 |
Operating Temperature Max | 60°C |
Operating Temperature Min | -25°C |
Relay Type | Contactor |
Switch Current Max | 25A |
Switch Power Max | 11kW |
Switching Current Max | 25A |
CONTACTOR, AC-3, 11KW/400V | Farnell |
Where can I find additional details, specifications and documents for a 3RT10263BB40?
Additional datasheets, footprints and schematics for 3RT10263BB40 are listed on our Part Details page. You can also find images and similar parts to 3RT10263BB40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3RT10263BB40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3RT10263BB40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3RT10263BB40 fall under?
The 3RT10263BB40 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3RT10263BB40 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3RT10263BB40 you can contact the distributor directly for product support, shipping queries etc.
Is the 3RT10263BB40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3RT10263BB40 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 3RT10263BB40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3RT10263BB40 often in real-time on the comparison pages.
What if I can't find stock of 3RT10263BB40?
You can fill out our help required form which you can use to request a quote for 3RT10263BB40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.