Thermocouple Type | - |
---|---|
Operating Temperature Max | 200°C |
Operating Temperature Min | 0°C |
Temperature Accuracy ± | - |
Output Voltage Max | - |
Output Voltage Min | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Accuracy | ± 5% |
Supply Voltage Max | 230VAC |
Supply Voltage Min | 110VAC |
TEMP MONITORING RELAY FOR PT100 | Siemens 3RS10001CK20 | RS Americas |
TEMPERATURE MONITORING | Farnell |
Where can I find additional details, specifications and documents for a 3RS10001CK20?
Additional datasheets, footprints and schematics for 3RS10001CK20 are listed on our Part Details page. You can also find images and similar parts to 3RS10001CK20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3RS10001CK20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3RS10001CK20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3RS10001CK20 fall under?
The 3RS10001CK20 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to 3RS10001CK20 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3RS10001CK20 you can contact the distributor directly for product support, shipping queries etc.
Is the 3RS10001CK20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3RS10001CK20 have stock available?
Authorised distributors including RS Americas and Farnell have stock available or on a lead time for 3RS10001CK20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3RS10001CK20 often in real-time on the comparison pages.
What if I can't find stock of 3RS10001CK20?
You can fill out our help required form which you can use to request a quote for 3RS10001CK20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.