Status: | Unknown |
---|---|
Series: | LOGO! Series |
RoHS: | Unknown |
Prices starting from US$58.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$58.83
|
No stock
|
Buy Now |
Product Range | LOGO! Series |
---|---|
SVHC | No SVHC (12-Jan-2017) |
For Use With | LOGO Logic Module |
IP / NEMA Rating | IP20 |
Meter Display Type | LCD |
No. of Digital Inputs | 4 |
No. of Digital Outputs | 4 |
Supply Voltage Max | 24V |
Supply Voltage Min | 12V |
MODULE, LOGO!, AS-I | Farnell |
Where can I find additional details, specifications and documents for a 3RK1400-0CE10-0AA2?
Additional datasheets, footprints and schematics for 3RK1400-0CE10-0AA2 are listed on our Part Details page. You can also find images and similar parts to 3RK1400-0CE10-0AA2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3RK1400-0CE10-0AA2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3RK1400-0CE10-0AA2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3RK1400-0CE10-0AA2 fall under?
The 3RK1400-0CE10-0AA2 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to 3RK1400-0CE10-0AA2 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3RK1400-0CE10-0AA2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3RK1400-0CE10-0AA2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3RK1400-0CE10-0AA2 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 3RK1400-0CE10-0AA2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3RK1400-0CE10-0AA2 often in real-time on the comparison pages.
What if I can't find stock of 3RK1400-0CE10-0AA2?
You can fill out our help required form which you can use to request a quote for 3RK1400-0CE10-0AA2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.