Status: | Unknown |
---|---|
Series: | SIRIUS Series |
RoHS: | Unknown |
Prices starting from US$10.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.54
|
21
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.20
|
47
in stock
|
Buy Now | |
RS Americas
from US$30.59
|
41
in stock
|
Buy Now | |
Conrad
from US$25.58
|
17
in stock
|
Buy Now | |
Distrelec
from US$20.66
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$30.73
|
8
in stock
|
Buy Now | |
element14
from US$35.04
|
8
in stock
|
Buy Now | |
Farnell
from US$14.29
|
8
in stock
|
Buy Now |
Switch Terminals | Screw |
---|---|
No. of Poles | 4 Pole |
Contact Current Max | 10A |
Contact Voltage AC Max | 690V |
For Use With | Contactor relay and power contactor |
Contact Voltage DC Max | 250V |
Product Range | SIRIUS Series |
SVHC | No SVHC (07-Jul-2017) |
Auxiliary contacts | Transfer Multisort Elektronik |
Auxiliary Contacts Block, 10A 3NO-1NC, Sz S00 S0, Screw, Snap-on, 3RH Series | Siemens 3RH29111HA31 | RS Americas |
Auxillary contact,screw terminal,3NO+1NC | RS |
Auxiliary switch on the front, 3 NO + 1 NC Current path 1 NC, 1 NO, 1 NO, 1 NO for 3RH and 3RT screw terminal .1/.2, .1/.2, .3/.4, .3/.4 | Conrad |
Siemens Auxiliary Switch Block 3NO + 1NC | Distrelec |
Contact Block, 4 Pole, 10A, 690Vac | Newark Electronics |
CONTACT BLOCK, 4 POLE, 10A, 690VAC | element14 |
Where can I find additional details, specifications and documents for a 3RH2911-1HA31?
Additional datasheets, footprints and schematics for 3RH2911-1HA31 are listed on our Part Details page. You can also find images and similar parts to 3RH2911-1HA31 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3RH2911-1HA31 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3RH2911-1HA31 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3RH2911-1HA31 fall under?
The 3RH2911-1HA31 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3RH2911-1HA31 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3RH2911-1HA31 you can contact the distributor directly for product support, shipping queries etc.
Is the 3RH2911-1HA31 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3RH2911-1HA31 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, RS, Conrad and Distrelec have stock available or on a lead time for 3RH2911-1HA31.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3RH2911-1HA31 often in real-time on the comparison pages.
What if I can't find stock of 3RH2911-1HA31?
You can fill out our help required form which you can use to request a quote for 3RH2911-1HA31 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.