3RH2131-1BB40 Part Information
Details for 3RH2131-1BB40 by Siemens
Electrical & Lighting>Industrial Automation & Control Gear>Contactors & Accessories
Part Downloads
Part Specifications
Load Current Inductive | 1A |
Relay Mounting | DIN Rail Panel |
Operating Voltage | 690V |
Contact Configuration | 3PST-NO SPST-NC |
No. of Poles | 4 Pole |
Switching Power AC3 | - |
Switching Current AC1 | - |
Coil Voltage VAC Nom | - |
Coil Voltage VDC Nom | 24V |
Switching Power AC1 | - |
Load Current Resistive | 10A |
Switching Current AC3 | - |
Product Range | SIRIUS 3RH2 Series |
SVHC | No SVHC (07-Jul-2017) |
Alternative Part Descriptions
- CONTACTOR, 3PST-NO/SPST-NC, 24V; Load Current Inductive:1A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690V; Contact Configuration:3PST-NO, SPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 3RH2131-1BB40?
Additional datasheets, footprints and schematics for 3RH2131-1BB40 are listed in our Part Details tab. You can also find the 3RH2131-1BB40 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3RH2131-1BB40 in the Pricing & Inventory tab next to part details. You can view 3RH2131-1BB40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3RH2131-1BB40 fall under?
The 3RH2131-1BB40 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3RH2131-1BB40 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3RH2131-1BB40 you can contact the distributor directly for product support, shipping queries etc.
Is the 3RH2131-1BB40 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 3RH2131-1BB40 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 3RH2131-1BB40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3RH2131-1BB40 often in real-time on the comparison pages.
What if I can't find stock of 3RH2131-1BB40?
You can fill out our help required form which you can use to request a quote for 3RH2131-1BB40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.