Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.69
|
659
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.39
|
282
in stock
|
Buy Now | |
RS Americas
from US$9.65
|
89
in stock
|
Buy Now | |
Conrad
from US$8.50
|
20
in stock
|
Buy Now | |
Distrelec
from US$5.83
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$9.37
|
9
in stock
|
Buy Now | |
element14
from US$12.77
|
-
|
Buy Now | |
Farnell
from US$3.88
|
-
|
Buy Now |
Switch Terminals | Screw |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 6A |
Contact Voltage AC Max | 600V |
For Use With | Siemens 3RT 3RH Contactors & Contactor Relays |
Contact Voltage DC Max | 600V |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Contact Configuration | 1NO |
Contact Current Rating | 6A |
Current Rating | 6A |
Frame Size | S0 to S3 |
IP / NEMA Rating | IP20 |
Operating Temperature Max | 60°C |
3RH1921-1CA10 | RS |
Auxiliary contacts | Transfer Multisort Elektronik |
Auxiliary Contacts, Block, Front Mount, 6A, 1 No, Ip20, 690V, 3Rh Series | Siemens 3RH1921-1CA10 | RS Americas |
The SIRIUS auxiliary relay 3RH11 is used for auxiliary and control circuits and for AC or DC. The housing is identical to that of the SIRIUS motor contactors 3RT Size S00 and uses the same accessories. The basic unit has 4 contacts which can be expanded by up to 4 contacts with an auxiliary switch block. Forced action contacts, not restricted by the basic unit. Climate-proof, safe to touch to DIN VDE 0106 Part 100, high contact reliability at low voltages and currents. Suitable for circuits with currents ≥ 1 mA at a voltage of 17 V. Long electrical and mechanical lifetime. | Conrad |
Siemens Auxiliary Switch 1NO | Distrelec |
Control Contactor | Newark Electronics |
AUXILIARY CONTACT, 1NO | element14 |
CONTACTORS | Farnell |
Where can I find additional details, specifications and documents for a 3RH19211CA10?
Additional datasheets, footprints and schematics for 3RH19211CA10 are listed on our Part Details page. You can also find images and similar parts to 3RH19211CA10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3RH19211CA10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3RH19211CA10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3RH19211CA10 fall under?
The 3RH19211CA10 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3RH19211CA10 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3RH19211CA10 you can contact the distributor directly for product support, shipping queries etc.
Is the 3RH19211CA10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3RH19211CA10 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Conrad and Distrelec have stock available or on a lead time for 3RH19211CA10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3RH19211CA10 often in real-time on the comparison pages.
What if I can't find stock of 3RH19211CA10?
You can fill out our help required form which you can use to request a quote for 3RH19211CA10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.