3RH19112FA40 Switches by Siemens

CONTACT BLOCK, 4PST-NO

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now

Specifications

Switch Terminals Cage Clamp
No. of Poles 4 Pole
Contact Current Max 6A
Contact Voltage AC Max 600V
For Use With 3RT, 3RH Contactors and Contactor Relays
Contact Voltage DC Max 600V

Alternative Descriptions

Contact Block, 4Pst-No | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3RH19112FA40?

Additional datasheets, footprints and schematics for 3RH19112FA40 are listed on our Part Details page. You can also find images and similar parts to 3RH19112FA40 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3RH19112FA40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3RH19112FA40 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3RH19112FA40 fall under?

The 3RH19112FA40 is listed under Switches & Relays > Switches > Switch Components > Switch Contact Blocks.

Can I view similar or alternative parts?

You can view similar parts to 3RH19112FA40 when available in the Switch Contact Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3RH19112FA40 you can contact the distributor directly for product support, shipping queries etc.

Is the 3RH19112FA40 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3RH19112FA40 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 3RH19112FA40.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3RH19112FA40 often in real-time on the comparison pages.

What if I can't find stock of 3RH19112FA40?

You can fill out our help required form which you can use to request a quote for 3RH19112FA40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay