Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.40
|
No stock
|
Buy Now |
Switch Terminals | Screw |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | 6A |
Contact Voltage AC Max | 600V |
For Use With | 3RT 3RH Contactors and Contactor Relays |
Contact Voltage DC Max | 600V |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Contact Configuration | 1NO / 1NC |
Contact Current Rating | 6A |
Current Rating | 6A |
Frame Size | S0 to S3 |
IP / NEMA Rating | IP20 |
Operating Temperature Max | 60°C |
Where can I find additional details, specifications and documents for a 3RH19111FA11?
Additional datasheets, footprints and schematics for 3RH19111FA11 are listed on our Part Details page. You can also find images and similar parts to 3RH19111FA11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3RH19111FA11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3RH19111FA11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3RH19111FA11 fall under?
The 3RH19111FA11 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3RH19111FA11 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3RH19111FA11 you can contact the distributor directly for product support, shipping queries etc.
Is the 3RH19111FA11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3RH19111FA11 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 3RH19111FA11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3RH19111FA11 often in real-time on the comparison pages.
What if I can't find stock of 3RH19111FA11?
You can fill out our help required form which you can use to request a quote for 3RH19111FA11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.