Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 120VAC |
---|---|
Output Voltage | 140VAC |
Output Current | 10A |
Constant Current Load | 10A |
Knob Rotation | CW |
No. of Phases | Single Phase |
Output Voltage Max | 140VAC |
RoHS Compliant | NA |
Variable Transformer | Newark Electronics |
Where can I find additional details, specifications and documents for a 3PN1010BV?
Additional datasheets, footprints and schematics for 3PN1010BV are listed on our Part Details page. You can also find images and similar parts to 3PN1010BV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3PN1010BV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3PN1010BV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3PN1010BV fall under?
The 3PN1010BV is listed under Transformers > Variable Transformers.
Can I view similar or alternative parts?
You can view similar parts to 3PN1010BV when available in the Variable Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3PN1010BV you can contact the distributor directly for product support, shipping queries etc.
Is the 3PN1010BV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3PN1010BV have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 3PN1010BV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3PN1010BV often in real-time on the comparison pages.
What if I can't find stock of 3PN1010BV?
You can fill out our help required form which you can use to request a quote for 3PN1010BV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.