Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Application Sub Type | Three Phase DC Brushless Motor Control |
---|---|
Silicon Manufacturer | NXP |
Kit Application Type | Power Management - Motor Control |
Silicon Core Number | MC56F800x |
Kit Contents | Development Board 3PHASELV MC56F8006 MC9S08MP16 Daughter Board 2 CD's |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Supports the HCS08 + DSC + ColdFire families BLDC + PMSM + DC motor support |
3-Phase BLDC/PMSM Low-Voltage Motor Control Driver Development Kit | Avnet America |
Evaluation Kit, S08 + Dsc, 3Ph Motor Control | Newark Electronics |
Where can I find additional details, specifications and documents for a 3PHASELV-KIT?
Additional datasheets, footprints and schematics for 3PHASELV-KIT are listed on our Part Details page. You can also find images and similar parts to 3PHASELV-KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3PHASELV-KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3PHASELV-KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3PHASELV-KIT fall under?
The 3PHASELV-KIT is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to 3PHASELV-KIT when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3PHASELV-KIT you can contact the distributor directly for product support, shipping queries etc.
Is the 3PHASELV-KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3PHASELV-KIT have stock available?
Authorised distributors including Avnet America and Newark Electronics have stock available or on a lead time for 3PHASELV-KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3PHASELV-KIT often in real-time on the comparison pages.
What if I can't find stock of 3PHASELV-KIT?
You can fill out our help required form which you can use to request a quote for 3PHASELV-KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.