Status: | Unknown |
---|---|
Series: | SCN Series |
RoHS: | Unknown |
Product Range | SCN Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Ways |
Pitch Spacing | 2.5mm |
For Use With | SCN Series Crimp Socket Contacts |
SVHC | No SVHC (17-Dec-2015) |
SCN 2.5mm pitch housing 3 way | RS |
Conn, Housing, Rcpt, 3Pos, 2.5Mm | Newark Electronics |
HOUSING, RECEPTACLE, CRIMP, 2.5MM, 3WAY | element14 |
Where can I find additional details, specifications and documents for a 3P-SCN?
Additional datasheets, footprints and schematics for 3P-SCN are listed on our Part Details page. You can also find images and similar parts to 3P-SCN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3P-SCN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3P-SCN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3P-SCN fall under?
The 3P-SCN is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3P-SCN when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3P-SCN you can contact the distributor directly for product support, shipping queries etc.
Is the 3P-SCN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3P-SCN have stock available?
Authorised distributors including CoreStaff, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 3P-SCN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3P-SCN often in real-time on the comparison pages.
What if I can't find stock of 3P-SCN?
You can fill out our help required form which you can use to request a quote for 3P-SCN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.