Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 50mA |
Drain Source Voltage Vds | 25VDC |
On Resistance Rds(on) | - |
Rds(on) Test Voltage Vgs | - |
Threshold Voltage Vgs | - |
Product Range | - |
DUAL GATE MOSFET T0-72 | Solid State Manufacturing 3N201 | RS Americas |
DUAL GATE MOSFET, N CHANNEL, TO-72-4 | element14 |
Dual Gate Mosfet, N Channel, To-72-4 | Newark Electronics |
Where can I find additional details, specifications and documents for a 3N201?
Additional datasheets, footprints and schematics for 3N201 are listed on our Part Details page. You can also find images and similar parts to 3N201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3N201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3N201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3N201 fall under?
The 3N201 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to 3N201 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3N201 you can contact the distributor directly for product support, shipping queries etc.
Is the 3N201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3N201 have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for 3N201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3N201 often in real-time on the comparison pages.
What if I can't find stock of 3N201?
You can fill out our help required form which you can use to request a quote for 3N201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.