Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Terminals | Screw |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | - |
Contact Voltage AC Max | - |
For Use With | - |
Contact Voltage DC Max | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Contact Configuration | 1NO / 1NC |
AUXILIARY.BL./1S+1OE F.3LD2704 | RS |
Auxiliary.Bl./1S+1Oe F.3Ld2704 | Siemens 3LD9200-5B | RS Americas |
Auxiliary Switch, 1No/1Nc | Newark Electronics |
AUXILIARY SWITCH, 1NO/1NC | element14 |
Where can I find additional details, specifications and documents for a 3LD9200-5B?
Additional datasheets, footprints and schematics for 3LD9200-5B are listed on our Part Details page. You can also find images and similar parts to 3LD9200-5B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3LD9200-5B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3LD9200-5B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3LD9200-5B fall under?
The 3LD9200-5B is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3LD9200-5B when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3LD9200-5B you can contact the distributor directly for product support, shipping queries etc.
Is the 3LD9200-5B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3LD9200-5B have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 3LD9200-5B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3LD9200-5B often in real-time on the comparison pages.
What if I can't find stock of 3LD9200-5B?
You can fill out our help required form which you can use to request a quote for 3LD9200-5B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.