Status: | Unknown |
---|---|
Series: | 3LD25 Series |
RoHS: | Unknown |
Prices starting from US$55.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$65.66
|
57
in stock
|
Buy Now | |
Newark Electronics
from US$170.56
|
120
in stock
|
Buy Now | |
element14
from US$263.40
|
109
in stock
|
Buy Now | |
Farnell
from US$63.03
|
109
in stock
|
Buy Now | |
Distrelec
from US$86.48
|
68
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$55.44
|
13
in stock
|
Buy Now | |
RS Americas
from US$293.90
|
1
in stock
|
Buy Now |
No. of Poles | 3 Pole |
---|---|
Contact Voltage AC Max | 690V |
Contact Current AC Max | 63A |
Approvals / Standards | EN 60204-1 IEC 60947-3 VDE 0660 |
IP Rating | IP65 |
Product Range | 3LD25 Series |
SVHC | No SVHC (12-Jan-2017) |
Current Rating | 63A |
Insulation Resistance Voltage | 690V |
Operating Voltage | 690VAC |
Output Power Max | 22kW |
Power Rating | 22kW |
Voltage Rating | 690V |
Isolator Switch, 3Pole, 690Vac | Newark Electronics |
MAIN CONTROL SWITCH, 3POLE | element14 |
Siemens Switch Disconnector 690VAC Fixed Mount / Front Mount | Distrelec |
3-POLE ISOLATOR 3LD2504-0TK51 | RS |
Switch-disconnector | Transfer Multisort Elektronik |
3 Pole Through Hole Mount Non-Fused Switch Disconnector, 63 A, 22 kW, IP65 | Siemens 3LD25040TK51 | RS Americas |
Where can I find additional details, specifications and documents for a 3LD2504-0TK51?
Additional datasheets, footprints and schematics for 3LD2504-0TK51 are listed on our Part Details page. You can also find images and similar parts to 3LD2504-0TK51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3LD2504-0TK51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3LD2504-0TK51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3LD2504-0TK51 fall under?
The 3LD2504-0TK51 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to 3LD2504-0TK51 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3LD2504-0TK51 you can contact the distributor directly for product support, shipping queries etc.
Is the 3LD2504-0TK51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3LD2504-0TK51 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for 3LD2504-0TK51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3LD2504-0TK51 often in real-time on the comparison pages.
What if I can't find stock of 3LD2504-0TK51?
You can fill out our help required form which you can use to request a quote for 3LD2504-0TK51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.