Status: | Unknown |
---|---|
Series: | 3LD22 Series |
RoHS: | Unknown |
No. of Poles | 3 Pole |
---|---|
Contact Voltage AC Max | 690V |
Contact Current AC Max | 32A |
Approvals / Standards | - |
IP Rating | IP65 |
Product Range | 3LD22 Series |
SVHC | No SVHC (12-Jan-2017) |
Current Rating | 32A |
Insulation Resistance Voltage | 690V |
Operating Voltage | 690VAC |
Output Power Max | 11.5kW |
Power Rating | 11.5kW |
Voltage Rating | 690V |
3-POLE ISOLATOR 3LD2264-0TB53 | RS |
Disconnector Switch, 3P, 32A, 690V | Newark Electronics |
EMERGENCY MAIN SWITCH, 3POLE | element14 |
Siemens Emergency Stop Switch 690VAC Fixed Mount / Front Mount | Distrelec |
Where can I find additional details, specifications and documents for a 3LD2264-0TB53?
Additional datasheets, footprints and schematics for 3LD2264-0TB53 are listed on our Part Details page. You can also find images and similar parts to 3LD2264-0TB53 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3LD2264-0TB53 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3LD2264-0TB53 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3LD2264-0TB53 fall under?
The 3LD2264-0TB53 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to 3LD2264-0TB53 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3LD2264-0TB53 you can contact the distributor directly for product support, shipping queries etc.
Is the 3LD2264-0TB53 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3LD2264-0TB53 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for 3LD2264-0TB53.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3LD2264-0TB53 often in real-time on the comparison pages.
What if I can't find stock of 3LD2264-0TB53?
You can fill out our help required form which you can use to request a quote for 3LD2264-0TB53 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.