Status: | Unknown |
---|---|
Series: | 3LD22 Series |
RoHS: | Unknown |
Prices starting from US$33.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$38.08
|
310
in stock
|
Buy Now | |
Newark Electronics
from US$99.24
|
43
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$33.81
|
37
in stock
|
Buy Now | |
Conrad
from US$65.85
|
29
in stock
|
Buy Now | |
Distrelec
from US$49.40
|
27
in stock
|
Buy Now | |
RS Americas
from US$150.73
|
7
in stock
|
Buy Now | |
element14
from US$134.95
|
7
in stock
|
Buy Now | |
Farnell
from US$36.55
|
7
in stock
|
Buy Now |
No. of Poles | 3 Pole |
---|---|
Contact Voltage AC Max | 690V |
Contact Current AC Max | 32A |
Approvals / Standards | - |
IP Rating | IP65 |
Product Range | 3LD22 Series |
SVHC | No SVHC (12-Jan-2017) |
Current Rating | 32A |
Insulation Resistance Voltage | 690V |
Operating Voltage | 690VAC |
Output Power Max | 11.5kW |
Power Rating | 11.5kW |
Voltage Rating | 690V |
3-POLE ISOLATOR 3LD2203-0TK53 | RS |
Emergency Main Switch, 3Pin | Newark Electronics |
Switch-disconnector | Transfer Multisort Elektronik |
SENTRON, Switch disconnector 3LD, emergency switching-off switch, 3- pole, Iu: 32 A, operating power / at AC-23 A 400 V: 11.5 kW, floor mounting with door coupling, rotary operating mechanism, Red / yellow, central mounting 22.5 mm of the handle The 3LD main and emergency switching-off switch as a maintenance switch for safe disconnection of loads in a wide variety of environments. There are numerous possible applications for the 3LD disconnector units. After disconnects from the grid, they ensure safe activation of all of the electrical equipment, thus switch, for example, to three-phase motors, but also air-conditioning and ventilation systems. 3LD have proven themselves in many fields, particularly in processing machines in mechanical and conveyor system engineering, and in the chemical sector and food and beverage industries. Key features of the Siemens 3LD main and emergency off switches: 1. Modular design, fast and easy mounting of auxiliary switches, N-PE terminal, or 4-pole 2. Versatile and global applications possible thanks to international IEC, UL and marine approvals. 3. Degree of protection IP65 with encapsulated housing for outdoor applications. 4. Can be used for DC applications. 5. Types of mounting: Front mounting, mounting plate, standard mounting rail. 6. Optimized disconnect from 16Â A to 250Â A with lockable rotary operating mechanism. www.siemens.com/switching-devices. Siemens offers a comprehensive portfolio of protection, switching, measuring and monitor | Conrad |
Siemens Emergency Stop Switch 690VAC Fixed Mount / Front Mount | Distrelec |
3 Pole Front Panel Mount Non-Fused Switch Disconnector, 32 A, 11.5 Kw, Ip65 | Siemens 3LD22030TK53 | RS Americas |
EMERGENCY MAIN SWITCH, 3PIN | element14 |
Where can I find additional details, specifications and documents for a 3LD2203-0TK53?
Additional datasheets, footprints and schematics for 3LD2203-0TK53 are listed on our Part Details page. You can also find images and similar parts to 3LD2203-0TK53 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3LD2203-0TK53 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3LD2203-0TK53 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3LD2203-0TK53 fall under?
The 3LD2203-0TK53 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to 3LD2203-0TK53 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3LD2203-0TK53 you can contact the distributor directly for product support, shipping queries etc.
Is the 3LD2203-0TK53 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3LD2203-0TK53 have stock available?
Authorised distributors including RS, Newark Electronics, Transfer Multisort Elektronik, Conrad and Distrelec have stock available or on a lead time for 3LD2203-0TK53.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3LD2203-0TK53 often in real-time on the comparison pages.
What if I can't find stock of 3LD2203-0TK53?
You can fill out our help required form which you can use to request a quote for 3LD2203-0TK53 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.