3LD2103-0TK53 Part Information

Details for 3LD2103-0TK53 by Siemens

Electrical & Lighting>Industrial Automation & Control Gear>Industrial Push Buttons & Control Stations

Part Downloads

Part Specifications

No. of Poles 3 Pole
Contact Voltage AC Max 690V
Contact Current AC Max 25A
Approvals / Standards -
IP Rating IP65
Product Range 3LD21 Series
SVHC No SVHC (12-Jan-2017)
Current Rating 25A
Insulation Resistance Voltage 690V
Operating Voltage 690VAC
Output Power Max 9.5kW
Power Rating 9.5kW
Voltage Rating 690V
RoHS Compliant

Alternative Part Descriptions

  • DISCONNECTOR SWITCH, 3P, 25A, 690V; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:25A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Box Terminal; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: Yes | Newark Electronics
  • Switch: cam switch; Stabl.pos: 2; 25A; OFF-ON; Poles: 3; 9.5kW | Transfer Multisort Elektronik
  • 3 Pole Front Panel Mount Non-Fused Switch Disconnector, 25 A, 9.5 kW, IP65 | Allied Electronics & Automation
  • Emergency Stop Switch [Siemens] 3LD2103-0TK53 Emergency Stop Switch 4011209402898 | Distrelec

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3LD2103-0TK53?

Additional datasheets, footprints and schematics for 3LD2103-0TK53 are listed in our Part Details tab. You can also find the 3LD2103-0TK53 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3LD2103-0TK53 in the Pricing & Inventory tab next to part details. You can view 3LD2103-0TK53 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3LD2103-0TK53 fall under?

The 3LD2103-0TK53 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.

Can I view similar or alternative parts?

You can view similar parts to 3LD2103-0TK53 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3LD2103-0TK53 you can contact the distributor directly for product support, shipping queries etc.

Is the 3LD2103-0TK53 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 3LD2103-0TK53 have stock available?

Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, Allied Electronics & Automation and Distrelec have stock available or on a lead time for 3LD2103-0TK53.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3LD2103-0TK53 often in real-time on the comparison pages.

What if I can't find stock of 3LD2103-0TK53?

You can fill out our help required form which you can use to request a quote for 3LD2103-0TK53 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 3LD2103-0TK53

Loading...
Loading Results for 3LD2103-0TK53
We use cookies to improve your experience. See our privacy policy.
Okay