Status: | Unknown |
---|---|
Series: | 3HM572 Series |
RoHS: | Compliant |
Frequency Nom | 10MHz |
---|---|
Oscillator Output Compatibility | CMOS |
Frequency Stability + / - | 50ppm |
Oscillator Case | SMD, 7mm x 5mm |
Supply Voltage Nom | 3.3V |
Product Range | 3HM572 Series |
RoHS Compliant | Yes |
Spectrum Oscillator, 10Mhz, 7 X 5Mm, Cmos | Newark Electronics |
Where can I find additional details, specifications and documents for a 3HM572-BT-10.000R-C1.5?
Additional datasheets, footprints and schematics for 3HM572-BT-10.000R-C1.5 are listed on our Part Details page. You can also find images and similar parts to 3HM572-BT-10.000R-C1.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3HM572-BT-10.000R-C1.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3HM572-BT-10.000R-C1.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3HM572-BT-10.000R-C1.5 fall under?
The 3HM572-BT-10.000R-C1.5 is listed under Crystals & Oscillators > Oscillators > Spread Spectrum Oscillators.
Can I view similar or alternative parts?
You can view similar parts to 3HM572-BT-10.000R-C1.5 when available in the Spread Spectrum Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3HM572-BT-10.000R-C1.5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3HM572-BT-10.000R-C1.5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3HM572-BT-10.000R-C1.5 have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for 3HM572-BT-10.000R-C1.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3HM572-BT-10.000R-C1.5 often in real-time on the comparison pages.
What if I can't find stock of 3HM572-BT-10.000R-C1.5?
You can fill out our help required form which you can use to request a quote for 3HM572-BT-10.000R-C1.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.