No. of Spots | 3 Spot |
---|---|
Relative Humidity Levels | 30% 40% 50% |
External Height | 3" |
External Width | 2" |
For Use With | Moisture Barrier Bags |
Product Range | - |
Features | Packaged in an air-tight can |
HUMIDITY CARD, 3-SPOT, 125/CAN | RS |
Humidity Indicator Card, 50%rh, ±2.5% | Newark Electronics |
HUMIDITY INDICATOR CARD, 50%RH, ±2.5% | element14 |
3 Spot 2x3 inch Humidity Indicator Card | Future Electronics |
Humidity Indicator Card, 3 Spot, 2 X 3 In., 125 per Can | SCS 3HIC125 | RS Americas |
Where can I find additional details, specifications and documents for a 3HIC125?
Additional datasheets, footprints and schematics for 3HIC125 are listed on our Part Details page. You can also find images and similar parts to 3HIC125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3HIC125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3HIC125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3HIC125 fall under?
The 3HIC125 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 3HIC125 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3HIC125 you can contact the distributor directly for product support, shipping queries etc.
Is the 3HIC125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3HIC125 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 3HIC125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3HIC125 often in real-time on the comparison pages.
What if I can't find stock of 3HIC125?
You can fill out our help required form which you can use to request a quote for 3HIC125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.