3H32ET-50.000 Part Information
Details for 3H32ET-50.000 by Mercury United Electronics
Electronic & Electrical Components>Crystals & Oscillators>Oscillators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.1900 |
5 | 1.7600 |
10 | 1.6500 |
20 | 1.5300 |
Stock Information
Details
Part Specifications
Frequency Nom | 50MHz |
Frequency Stability + / - | 50ppm |
Oscillator Case | SMD 3.2mm x 2.5mm |
Supply Voltage Nom | 3.3V |
Product Range | H32 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | HCMOS |
Alternative Part Descriptions
- OSC, 50MHZ, 3.2MM X 2.5MM, HCMOS; Frequency Nom:50MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:H32 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 3H32ET-50.000?
Additional datasheets, footprints and schematics for 3H32ET-50.000 are listed in our Part Details tab. You can also find the 3H32ET-50.000 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3H32ET-50.000 in the Pricing & Inventory tab next to part details. You can view 3H32ET-50.000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3H32ET-50.000 fall under?
The 3H32ET-50.000 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to 3H32ET-50.000 when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3H32ET-50.000 you can contact the distributor directly for product support, shipping queries etc.
Is the 3H32ET-50.000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 3H32ET-50.000 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 3H32ET-50.000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3H32ET-50.000 often in real-time on the comparison pages.
What if I can't find stock of 3H32ET-50.000?
You can fill out our help required form which you can use to request a quote for 3H32ET-50.000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.