Status: | Unknown |
---|---|
Series: | Multimec 3F Series |
RoHS: | Compliant |
Product Range | Multimec 3F Series |
---|---|
Actuator Orientation | Side Actuated |
Switch Mounting | Through Hole |
Actuator Style | Plunger for Cap |
Actuating Force | 350gf |
Contact Rating | 50mA at 24VDC |
IP Rating | IP67 |
RoHS Compliant | Yes |
Tactile Switch, Spst, 0.05A, 24Vdc, Th | Newark Electronics |
TACTILE SWITCH, SPST, 0.05A, 24VDC, TH | element14 |
Switch, Tactile, SPST, NO, OFF-MOM, Plunger, Side Actuated, Non-Illum,0.05A,24VDC, PC | APEM Components 3FTH9RAS | RS Americas |
Where can I find additional details, specifications and documents for a 3FTH9RAS?
Additional datasheets, footprints and schematics for 3FTH9RAS are listed on our Part Details page. You can also find images and similar parts to 3FTH9RAS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3FTH9RAS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3FTH9RAS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3FTH9RAS fall under?
The 3FTH9RAS is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 3FTH9RAS when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3FTH9RAS you can contact the distributor directly for product support, shipping queries etc.
Is the 3FTH9RAS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3FTH9RAS have stock available?
Authorised distributors including SOS electronic, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 3FTH9RAS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3FTH9RAS often in real-time on the comparison pages.
What if I can't find stock of 3FTH9RAS?
You can fill out our help required form which you can use to request a quote for 3FTH9RAS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.